Amphenol Corporation Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf APH-SMAJ-BNCJ

Description
Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag
Datasheet
Description
Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf - 22M5709 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf
22M5709
Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf 22M5709
Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag

Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag

Supplier's Site
RF Adapters - Between Series - APH-SMAJ-BNCJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
APH-SMAJ-BNCJ
RF Adapters - Between Series APH-SMAJ-BNCJ
RF Adapters - Between Series SMA JK-BNC JK

RF Adapters - Between Series SMA JK-BNC JK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 22M5709 APH-SMAJ-BNCJ
Product Name Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf RF Adapters - Between Series
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 6408185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details