Amphenol RF 50 OHM HD-BNC R/A PLUG TO JACK ADAPTER APH-RA-HDP-J-50

Description
50 OHM HD-BNC R/A PLUG TO JACK ADAPTER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote
Description
50 OHM HD-BNC R/A PLUG TO JACK ADAPTER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50 OHM HD-BNC R/A PLUG TO JACK ADAPTER - APH-RA-HDP-J-50 - Amphenol RF
Danbury, CT, USA
50 OHM HD-BNC R/A PLUG TO JACK ADAPTER
APH-RA-HDP-J-50
50 OHM HD-BNC R/A PLUG TO JACK ADAPTER APH-RA-HDP-J-50
50 OHM HD-BNC R/A PLUG TO JACK ADAPTER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

50 OHM HD-BNC R/A PLUG TO JACK ADAPTER
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Between Series Adapter - APH-RA-HDP-J-50 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-RA-HDP-J-50
Between Series Adapter APH-RA-HDP-J-50
50 OHM HD-BNC R/A PLUG TO JACK ADAPTER

50 OHM HD-BNC R/A PLUG TO JACK ADAPTER

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-RA-HDP-J-50 APH-RA-HDP-J-50
Product Name 50 OHM HD-BNC R/A PLUG TO JACK ADAPTER Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details