ADAPTER, COAXIAL, N JACK-TNC JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series N JK-TNC JK
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 22M5702 | APH-NJ-TNCJ |
| Product Name | Adapter, Coaxial, N Jack-Tnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | TNC |