Amphenol Corporation Electronic Connector APH-BNCJ-TNCP

Description
CONN ADAPT BNC JACK TO TNC PLUG Product overview: APH-BNCJ-TNCP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-APH-BNCJ-TNCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN ADAPT BNC JACK TO TNC PLUG Product overview: APH-BNCJ-TNCP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-APH-BNCJ-TNCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 374-APH-BNCJ-TNCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
374-APH-BNCJ-TNCP
Electronic Connector 374-APH-BNCJ-TNCP
CONN ADAPT BNC JACK TO TNC PLUG Product overview: APH-BNCJ-TNCP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-APH-BNCJ-TNCP can be used for catalog matching and distributor lookup.

CONN ADAPT BNC JACK TO TNC PLUG Product overview: APH-BNCJ-TNCP from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-APH-BNCJ-TNCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - APH-BNCJ-TNCP - 813065-APH-BNCJ-TNCP - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - APH-BNCJ-TNCP
813065-APH-BNCJ-TNCP
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - APH-BNCJ-TNCP 813065-APH-BNCJ-TNCP
Manufacturer: Amphenol RF Win Source Part Number: 813065-APH-BNCJ-TNCP Packaging: Bulk Mounting Style: Free Hanging (In-Line) Fastening Type: Bayonet Lock, Threaded Frequency - Max: 4GHz Impedance: 50Ohm Body Material: Brass Style: Straight Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Convert From (Adapter End): BNC Jack, Female Socket Convert To (Adapter End): TNC Plug, Male Pin Adapter Type: Plug to Jack Adapter Series: BNC to TNC Center Gender: Female to Male Conversion Type: Between Series Part Status: Obsolete (End Of Life) Temperature Range - Operating: -65°C ~ 165°C Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol RF
Win Source Part Number: 813065-APH-BNCJ-TNCP
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Fastening Type: Bayonet Lock, Threaded
Frequency - Max: 4GHz
Impedance: 50Ohm
Body Material: Brass
Style: Straight
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Convert From (Adapter End): BNC Jack, Female Socket
Convert To (Adapter End): TNC Plug, Male Pin
Adapter Type: Plug to Jack
Adapter Series: BNC to TNC
Center Gender: Female to Male
Conversion Type: Between Series
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -65°C ~ 165°C
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
RF Adapters - Between Series - APH-BNCJ-TNCP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
APH-BNCJ-TNCP
RF Adapters - Between Series APH-BNCJ-TNCP
RF Adapters - Between Series BNC JK-TNC PLG

RF Adapters - Between Series BNC JK-TNC PLG

Buy Now Datasheet
Adapter, Bnc Jack To Tnc Plug, 50 Ohm / Individual Bag Amphenol Rf - 22M5694 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Jack To Tnc Plug, 50 Ohm / Individual Bag Amphenol Rf
22M5694
Adapter, Bnc Jack To Tnc Plug, 50 Ohm / Individual Bag Amphenol Rf 22M5694
Adapter, BNC Jack to TNC Plug, 50 ohm / Individual Bag

Adapter, BNC Jack to TNC Plug, 50 ohm / Individual Bag

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 374-APH-BNCJ-TNCP 813065-APH-BNCJ-TNCP APH-BNCJ-TNCP 22M5694
Product Name Electronic Connector Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - APH-BNCJ-TNCP RF Adapters - Between Series Adapter, Bnc Jack To Tnc Plug, 50 Ohm / Individual Bag Amphenol Rf
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data