RECT PWR CONN, R/A RCPT, 2POS, THT; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:17mm; Gender:Receptacle; Contact Material:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AK2273 |
| Product Name | Rect Pwr Conn, R/a Rcpt, 2Pos, Tht; No. Of Contacts Amphenol Industrial |
| Termination | Through Hole Right Angle |