Amphenol Industrial Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial APD057PRC0601700B

Description
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:
Description
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial - 51AK2272 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial
51AK2272
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial 51AK2272
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2272
Product Name Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details