6 Position Circular Connector Receptacle, Male Pins Solder Cup
CONN RCPT MALE 6P TIN SOLDER CUP Product overview: AP-6-22 from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AP-6-22 can be used for catalog matching and distributor lookup.
Win Source Part Number: 985471-AP-6-22
Category: Connectors, Interconnects>Circul
Series: AP
Number of Positions: 6
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Latch Holder
Package: Bulk
Contact Material: Brass
Ingress Protection: IP40
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio
Orientation: Keyed
Standard Package: 10
Mounting Feature: Flange
Contact Finish - Mating: Tin
Mounting Type: Panel Mount
Temperature Range - Operating: -25°C ~ 75°C
Shell Material: Polyphenylene Ether (PPE), Modified
Shell Finish: Black
Insert Material: Polybutylene Terephthalate (PBT)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
HTSUS: 8536.69.4020
Mfr: Amphenol Audio
Other Names: 889-AP-6-22
Base Product Number: AP-6
Primary Material: Plastic
PLASTIC PANEL MOUNT RECT FLANGE 6 PIN ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-AP-6-22-ND | 436-AP-6-22 | 985471-AP-6-22 | 02AH0953 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Connectors, Interconnects - Circular Connectors | Plastic Panel Mount Rect Flange 6 Pin Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video; Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel Mount | ||
| Current Rating | 20.0 amps | 20.0 amps | 20.0 amps |