MIL-5015 97 THREADED
Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 911414-AN3057-6
Series: *
Features: Connector
Package: Bulk
Part Status: Obsolete
Family Name: AN3057
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
OBS IFO APH U10-825939-006
CABLE CLAMP, SIZE 12SL/14/14S, METAL; Series:97; For Use With:97 Series Circular Connectors, Shell Sizes 12SL, 14, 14S; Connector Shell Size:12SL / 14 / 14S; Strain Relief Material:Zinc Alloy; Cable Diameter Max:11.1mm RoHS Compliant: No
| Powell Electronics, Inc. | Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AN3057-6 | 911414-AN3057-6 | Amphenol AN3057-6 | 54H4614 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connectors - Circular Connectors - Backshells and Cable Clamps - AN3057-6 | Cable Clamp, Size 12Sl/14/14S, Metal; Series Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |