Amphenol Industrial Lug/Connector AN3057-4

Description
CIRCULAR CABLE CLAMP SIZE 10SL/12S METAL; PRODUCT RANGE:97 SERIES; FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, SHELL SIZES 10SL, 12S; CONNECTOR SHELL SIZE:10SL / 12S; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:7.92MM ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CABLE CLAMP SIZE 10SL/12S METAL; PRODUCT RANGE:97 SERIES; FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, SHELL SIZES 10SL, 12S; CONNECTOR SHELL SIZE:10SL / 12S; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:7.92MM ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 389988 - Radwell International
Willingboro, NJ, United States
Lug/Connector
389988
Lug/Connector 389988
CIRCULAR CABLE CLAMP SIZE 10SL/12S METAL; PRODUCT RANGE:97 SERIES; FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, SHELL SIZES 10SL, 12S; CONNECTOR SHELL SIZE:10SL / 12S; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:7.92MM ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CABLE CLAMP SIZE 10SL/12S METAL; PRODUCT RANGE:97 SERIES; FOR USE WITH:97 SERIES CIRCULAR CONNECTORS, SHELL SIZES 10SL, 12S; CONNECTOR SHELL SIZE:10SL / 12S; STRAIN RELIEF MATERIAL:ZINC ALLOY; CABLE DIAMETER MAX:7.92MM ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 389988
Product Name Lug/Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products