CIRCULAR CABLE CLAMP, SIZE 18, METAL; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors, Shell Size 18; Body Material:Metal RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 96J1223 |
| Product Name | Circular Cable Clamp, Size 18, Metal; Connector Shell Size Amphenol Industrial |