Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies AMPVSTS4M

Description
RAD-CRIMP SOLAR SPLICE WITH MELN
Request a Quote Datasheet
Description
RAD-CRIMP SOLAR SPLICE WITH MELN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-AMPVSTS4M-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-AMPVSTS4M-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-AMPVSTS4M-ND
RAD-CRIMP SOLAR SPLICE WITH MELN

RAD-CRIMP SOLAR SPLICE WITH MELN

Buy Now Datasheet
Solar Splice, 12Awg/10Awg, Cable; Photovoltaic / Solar Connector Type Amphenol Industrial - 61AK0946 - Newark, An Avnet Company
Chicago, IL, United States
Solar Splice, 12Awg/10Awg, Cable; Photovoltaic / Solar Connector Type Amphenol Industrial
61AK0946
Solar Splice, 12Awg/10Awg, Cable; Photovoltaic / Solar Connector Type Amphenol Industrial 61AK0946
SOLAR SPLICE, 12AWG/10AWG, CABLE; Photovoltaic / Solar Connector Type:Male & Female Cable Coupler; Keying:-; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kVDC

SOLAR SPLICE, 12AWG/10AWG, CABLE; Photovoltaic / Solar Connector Type:Male & Female Cable Coupler; Keying:-; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kVDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 956-AMPVSTS4M-ND 61AK0946
Product Name Photovoltaic (Solar Panel) Connector Assemblies Solar Splice, 12Awg/10Awg, Cable; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details