Amphenol Sine Systems Circular Connector Accessories AM-N05S-TERM

Description
Connector Terminator M12-5 Gray
Request a Quote Datasheet
Description
Connector Terminator M12-5 Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - 889-AM-N05S-TERM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
889-AM-N05S-TERM-ND
Circular Connector Accessories 889-AM-N05S-TERM-ND
Connector Terminator M12-5 Gray

Connector Terminator M12-5 Gray

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Sine/tuchel - 78Y0401 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Sine/tuchel
78Y0401
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Sine/tuchel 78Y0401
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:AT HydroNet Series™; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:AT HydroNet Series™; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AM-N05S-TERM-ND 78Y0401
Product Name Circular Connector Accessories Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1413 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details