Amphenol Sine Systems Circular Connector Accessories AM-N05P-TERM

Description
Connector Terminator M12-5 Gray
Request a Quote Datasheet
Description
Connector Terminator M12-5 Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - 889-AM-N05P-TERM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
889-AM-N05P-TERM-ND
Circular Connector Accessories 889-AM-N05P-TERM-ND
Connector Terminator M12-5 Gray

Connector Terminator M12-5 Gray

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel - 78Y0388 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel
78Y0388
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel 78Y0388
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:AT HydroNet Series™; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:AT HydroNet Series™; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AM-N05P-TERM-ND 78Y0388
Product Name Circular Connector Accessories Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details