Amphenol Industrial Contact, Socket, Crimp, 24Awg; Product Range Amphenol Industrial ALQC-AA8-SB

Description
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors
Description
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Industrial - 58AJ3722 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Industrial
58AJ3722
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Industrial 58AJ3722
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 58AJ3722
Product Name Contact, Socket, Crimp, 24Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details