Amphenol Industrial Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial ALQC-AA8-PA

Description
CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors
Description
CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial - 58AJ3719 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial
58AJ3719
Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial 58AJ3719
CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 58AJ3719
Product Name Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2282364-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details