Amphenol Industrial Circular Connector Assemblies ALM07FD25-4S

Description
56 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
56 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-ALM07FD25-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-ALM07FD25-4S-ND
Circular Connector Assemblies 339-ALM07FD25-4S-ND
56 Position Circular Connector Receptacle, Female Sockets Crimp

56 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 25-4, Jam Nut; Product Range Amphenol Industrial - 52AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 25-4, Jam Nut; Product Range Amphenol Industrial
52AC1994
Circular Connector, Rcpt, 25-4, Jam Nut; Product Range Amphenol Industrial 52AC1994
CIRCULAR CONNECTOR, RCPT, 25-4, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 25-4, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 339-ALM07FD25-4S-ND 52AC1994
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 25-4, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data