Amphenol Industrial Circular Connector Assemblies ALM07FD21-16P(072)

Description
16 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM07FD21-16P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM07FD21-16P(072)-ND
Circular Connector Assemblies ALM07FD21-16P(072)-ND
16 Position Circular Connector Receptacle, Male Pins Crimp

16 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 21-16, Jam Nut; Product Range Amphenol Industrial - 52AC1993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 21-16, Jam Nut; Product Range Amphenol Industrial
52AC1993
Circular Connector, Rcpt, 21-16, Jam Nut; Product Range Amphenol Industrial 52AC1993
CIRCULAR CONNECTOR, RCPT, 21-16, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 21-16, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM07FD21-16P(072)-ND 52AC1993
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 21-16, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details