Amphenol Industrial Circular Connector Assemblies ALM07FD15-19S(072)

Description
19 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM07FD15-19S(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM07FD15-19S(072)-ND
Circular Connector Assemblies ALM07FD15-19S(072)-ND
19 Position Circular Connector Receptacle, Female Sockets Crimp

19 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial - 52AC1985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial
52AC1985
Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial 52AC1985
CIRCULAR CONNECTOR, RCPT, 15-19, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 15-19, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM07FD15-19S(072)-ND 52AC1985
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers