Amphenol Industrial Circular Connector Assemblies ALM07FD15-19P

Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM07FD15-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM07FD15-19P-ND
Circular Connector Assemblies ALM07FD15-19P-ND
19 Position Circular Connector Receptacle, Male Pins Crimp

19 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial - 52AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial
52AC1984
Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial 52AC1984
CIRCULAR CONNECTOR, RCPT, 15-19, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 15-19, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM07FD15-19P-ND 52AC1984
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 15-19, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data