Amphenol Industrial Circular Connector, Rcpt, 13-8, Jam Nut; Product Range Amphenol Industrial ALM07FD13-8P(072)

Description
CIRCULAR CONNECTOR, RCPT, 13-8, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 13-8, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 13-8, Jam Nut; Product Range Amphenol Industrial - 52AC1981 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 13-8, Jam Nut; Product Range Amphenol Industrial
52AC1981
Circular Connector, Rcpt, 13-8, Jam Nut; Product Range Amphenol Industrial 52AC1981
CIRCULAR CONNECTOR, RCPT, 13-8, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 13-8, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC1981
Product Name Circular Connector, Rcpt, 13-8, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details