3 Position Circular Connector Receptacle, Male Pins Crimp
CIRCULAR CONNECTOR, RCPT, 9-98, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ALM07F9-98P-ND | 52AC2000 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 9-98, Jam Nut; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |