Amphenol Industrial Circular Connector, Rcpt, 11-99, Jam Nut; Product Range Amphenol Industrial ALM07F11-99P

Description
CIRCULAR CONNECTOR, RCPT, 11-99, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 11-99, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 11-99, Jam Nut; Product Range Amphenol Industrial - 52AC1996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 11-99, Jam Nut; Product Range Amphenol Industrial
52AC1996
Circular Connector, Rcpt, 11-99, Jam Nut; Product Range Amphenol Industrial 52AC1996
CIRCULAR CONNECTOR, RCPT, 11-99, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 11-99, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC1996
Product Name Circular Connector, Rcpt, 11-99, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data