Amphenol Industrial Circular Connector Assemblies ALM06FD15-ACS

Description
26 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD15-ACS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD15-ACS-ND
Circular Connector Assemblies ALM06FD15-ACS-ND
26 Position Circular Connector Plug, Female Sockets Crimp

26 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial - 52AC1950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial
52AC1950
Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial 52AC1950
CIRCULAR CONNECTOR, PLUG, 15-AC, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-AC, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD15-ACS-ND 52AC1950
Product Name Circular Connector Assemblies Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details