Amphenol Industrial Circular Connector Assemblies ALM06FD15-ACP(072)

Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD15-ACP(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD15-ACP(072)-ND
Circular Connector Assemblies ALM06FD15-ACP(072)-ND
26 Position Circular Connector Plug, Male Pins Crimp

26 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial - 52AC1949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial
52AC1949
Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial 52AC1949
CIRCULAR CONNECTOR, PLUG, 15-AC, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-AC RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-AC, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD15-ACP(072)-ND 52AC1949
Product Name Circular Connector Assemblies Circular Connector, Plug, 15-Ac, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products