Amphenol Industrial Circular Connector Assemblies ALM06FD15-35P

Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-ALM06FD15-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-ALM06FD15-35P-ND
Circular Connector Assemblies 339-ALM06FD15-35P-ND
37 Position Circular Connector Plug, Male Pins Crimp

37 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial - 52AC1954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial
52AC1954
Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial 52AC1954
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 339-ALM06FD15-35P-ND 52AC1954
Product Name Circular Connector Assemblies Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.1B.310.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers