Amphenol Industrial Circular Connector Assemblies ALM06FD15-35P(072)

Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD15-35P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD15-35P(072)-ND
Circular Connector Assemblies ALM06FD15-35P(072)-ND
37 Position Circular Connector Plug, Male Pins Crimp

37 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial - 52AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial
52AC1955
Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial 52AC1955
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD15-35P(072)-ND 52AC1955
Product Name Circular Connector Assemblies Circular Connector, Plug, 15-35, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Female Connector - 8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details