Amphenol Industrial Circular Connector Assemblies ALM06FD13-98P(072)

Description
10 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD13-98P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD13-98P(072)-ND
Circular Connector Assemblies ALM06FD13-98P(072)-ND
10 Position Circular Connector Plug, Male Pins Crimp

10 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 13-98, Cable; Product Range Amphenol Industrial - 52AC1948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-98, Cable; Product Range Amphenol Industrial
52AC1948
Circular Connector, Plug, 13-98, Cable; Product Range Amphenol Industrial 52AC1948
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD13-98P(072)-ND 52AC1948
Product Name Circular Connector Assemblies Circular Connector, Plug, 13-98, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - ECG.3B.324.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details