Amphenol Industrial Circular Connector Assemblies ALM06FD13-71S

Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD13-71S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD13-71S-ND
Circular Connector Assemblies ALM06FD13-71S-ND
2 Position Circular Connector Plug, Female Sockets Crimp

2 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial - 52AC1943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial
52AC1943
Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial 52AC1943
CIRCULAR CONNECTOR, PLUG, 13-71, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-71, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD13-71S-ND 52AC1943
Product Name Circular Connector Assemblies Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details