Amphenol Industrial Circular Connector Assemblies ALM06FD13-71S(072)

Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD13-71S(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD13-71S(072)-ND
Circular Connector Assemblies ALM06FD13-71S(072)-ND
2 Position Circular Connector Plug, Female Sockets Crimp

2 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial - 52AC1944 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial
52AC1944
Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial 52AC1944
CIRCULAR CONNECTOR, PLUG, 13-71, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-71, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD13-71S(072)-ND 52AC1944
Product Name Circular Connector Assemblies Circular Connector, Plug, 13-71, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC5-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details