Amphenol Industrial Circular Connector Assemblies ALM06FD11-35P

Description
13 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-ALM06FD11-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-ALM06FD11-35P-ND
Circular Connector Assemblies 339-ALM06FD11-35P-ND
13 Position Circular Connector Plug, Male Pins Crimp

13 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial - 52AC1940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial
52AC1940
Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial 52AC1940
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 339-ALM06FD11-35P-ND 52AC1940
Product Name Circular Connector Assemblies Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details