Amphenol Industrial Circular Connector Assemblies ALM06FD11-35P(072)

Description
13 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD11-35P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD11-35P(072)-ND
Circular Connector Assemblies ALM06FD11-35P(072)-ND
13 Position Circular Connector Plug, Male Pins Crimp

13 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial - 52AC1941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial
52AC1941
Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial 52AC1941
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD11-35P(072)-ND 52AC1941
Product Name Circular Connector Assemblies Circular Connector, Plug, 11-35, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - 7906Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details