Amphenol Industrial Circular Connector, Plug, 9-35, Cable; Product Range Amphenol Industrial ALM06F9-35S(072)

Description
CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-35, Cable; Product Range Amphenol Industrial - 52AC1975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-35, Cable; Product Range Amphenol Industrial
52AC1975
Circular Connector, Plug, 9-35, Cable; Product Range Amphenol Industrial 52AC1975
CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC1975
Product Name Circular Connector, Plug, 9-35, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details