Amphenol Industrial Circular Connector Assemblies ALM06F23-35P(072)

Description
100 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
100 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06F23-35P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06F23-35P(072)-ND
Circular Connector Assemblies ALM06F23-35P(072)-ND
100 Position Circular Connector Plug, Male Pins Crimp

100 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 23-35, Cable; Product Range Amphenol Industrial - 52AC1973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-35, Cable; Product Range Amphenol Industrial
52AC1973
Circular Connector, Plug, 23-35, Cable; Product Range Amphenol Industrial 52AC1973
CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-35RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-35RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06F23-35P(072)-ND 52AC1973
Product Name Circular Connector Assemblies Circular Connector, Plug, 23-35, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40833-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details