Amphenol Industrial Circular Connector Assemblies ALM06F17-26P

Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06F17-26P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06F17-26P-ND
Circular Connector Assemblies ALM06F17-26P-ND
26 Position Circular Connector Plug, Male Pins Crimp

26 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 17-26, Cable; Product Range Amphenol Industrial - 52AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Product Range Amphenol Industrial
52AC1970
Circular Connector, Plug, 17-26, Cable; Product Range Amphenol Industrial 52AC1970
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06F17-26P-ND 52AC1970
Product Name Circular Connector Assemblies Circular Connector, Plug, 17-26, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 9; 10 A; 300 V; 0.197 in. - 70078349 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers