Amphenol Industrial Circular Connector Assemblies ALM00FD17-8P

Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00FD17-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00FD17-8P-ND
Circular Connector Assemblies ALM00FD17-8P-ND
8 Position Circular Connector Receptacle, Male Pins Crimp

8 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Amphenol Industrial - 52AC1930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Amphenol Industrial
52AC1930
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Amphenol Industrial 52AC1930
CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00FD17-8P-ND 52AC1930
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products