Amphenol Industrial Circular Connector Assemblies ALM00FD13-98S

Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00FD13-98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00FD13-98S-ND
Circular Connector Assemblies ALM00FD13-98S-ND
10 Position Circular Connector Receptacle, Female Sockets Crimp

10 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Amphenol Industrial - 52AC1921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Amphenol Industrial
52AC1921
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Amphenol Industrial 52AC1921
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00FD13-98S-ND 52AC1921
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data