Amphenol Industrial Circular Connector Assemblies ALM00FD11-35S

Description
13 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00FD11-35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00FD11-35S-ND
Circular Connector Assemblies ALM00FD11-35S-ND
13 Position Circular Connector Receptacle, Female Sockets Crimp

13 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Amphenol Industrial - 52AC1917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Amphenol Industrial
52AC1917
Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Amphenol Industrial 52AC1917
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00FD11-35S-ND 52AC1917
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details