Amphenol Industrial Circular Connector Assemblies ALM00FD11-2P(072)

Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00FD11-2P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00FD11-2P(072)-ND
Circular Connector Assemblies ALM00FD11-2P(072)-ND
2 Position Circular Connector Receptacle, Male Pins Crimp

2 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connector

Connector

Buy Now
Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial - 52AC1916 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial
52AC1916
Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial 52AC1916
CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ALM00FD11-2P(072)-ND ALM00FD11-2P(072) 52AC1916
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details