Amphenol Industrial Circular Connector Assemblies ALM00F9-98P(072)

Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00F9-98P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00F9-98P(072)-ND
Circular Connector Assemblies ALM00F9-98P(072)-ND
3 Position Circular Connector Receptacle, Male Pins Crimp

3 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 9-98, Wall Mount; Product Range Amphenol Industrial - 52AC1936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9-98, Wall Mount; Product Range Amphenol Industrial
52AC1936
Circular Conn, Rcpt, 9-98, Wall Mount; Product Range Amphenol Industrial 52AC1936
CIRCULAR CONN, RCPT, 9-98, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9-98, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00F9-98P(072)-ND 52AC1936
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 9-98, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-TC4-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers