Amphenol Industrial Circular Connector Assemblies ALM00F23-35S

Description
100 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
100 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00F23-35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00F23-35S-ND
Circular Connector Assemblies ALM00F23-35S-ND
100 Position Circular Connector Receptacle, Female Sockets Crimp

100 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Amphenol Industrial - 52AC1935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Amphenol Industrial
52AC1935
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Amphenol Industrial 52AC1935
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00F23-35S-ND 52AC1935
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details