Amphenol Industrial Circular Connector Assemblies ALM00F17-26S

Description
26 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00F17-26S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00F17-26S-ND
Circular Connector Assemblies ALM00F17-26S-ND
26 Position Circular Connector Receptacle, Female Sockets Crimp

26 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Amphenol Industrial - 52AC1933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Amphenol Industrial
52AC1933
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Amphenol Industrial 52AC1933
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00F17-26S-ND 52AC1933
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data