Amphenol Corporation Cable Supports and Fasteners - ALBFLBA3100 ALBFLBA3100

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1011111-ALBFLBA3100 Type: Clamp, Bundle Separation Color: Gray, Purple Length: 6.610" (167.89mm) Mounting: Fastener Width: 0.880" (22.35mm) Type Attributes: Multiple Openings, With Gap Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1011111-ALBFLBA3100 Type: Clamp, Bundle Separation Color: Gray, Purple Length: 6.610" (167.89mm) Mounting: Fastener Width: 0.880" (22.35mm) Type Attributes: Multiple Openings, With Gap Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - ALBFLBA3100
1011111-ALBFLBA3100
Cable Supports and Fasteners - ALBFLBA3100 1011111-ALBFLBA3100
Manufacturer: Amphenol PCD Win Source Part Number: 1011111-ALBFLBA3100 Type: Clamp, Bundle Separation Color: Gray, Purple Length: 6.610" (167.89mm) Mounting: Fastener Width: 0.880" (22.35mm) Type Attributes: Multiple Openings, With Gap Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1011111-ALBFLBA3100
Type: Clamp, Bundle Separation
Color: Gray, Purple
Length: 6.610" (167.89mm)
Mounting: Fastener
Width: 0.880" (22.35mm)
Type Attributes: Multiple Openings, With Gap
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1011111-ALBFLBA3100
Product Name Cable Supports and Fasteners - ALBFLBA3100
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details