Amphenol Corporation Cable Supports and Fasteners - ALBFLB31000 ALBFLB31000

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1021442-ALBFLB31000 Type: Clamp, Bundle Separation Color: Gray, Purple Length: 2.570" (65.28mm) Mounting: Fastener Width: 0.880" (22.35mm) Type Attributes: Triple Openings Opening Size: 0.375" (9.52mm), 0.250" (6.35mm), 0.250" (6.35mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1021442-ALBFLB31000 Type: Clamp, Bundle Separation Color: Gray, Purple Length: 2.570" (65.28mm) Mounting: Fastener Width: 0.880" (22.35mm) Type Attributes: Triple Openings Opening Size: 0.375" (9.52mm), 0.250" (6.35mm), 0.250" (6.35mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - ALBFLB31000
1021442-ALBFLB31000
Cable Supports and Fasteners - ALBFLB31000 1021442-ALBFLB31000
Manufacturer: Amphenol PCD Win Source Part Number: 1021442-ALBFLB31000 Type: Clamp, Bundle Separation Color: Gray, Purple Length: 2.570" (65.28mm) Mounting: Fastener Width: 0.880" (22.35mm) Type Attributes: Triple Openings Opening Size: 0.375" (9.52mm), 0.250" (6.35mm), 0.250" (6.35mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1021442-ALBFLB31000
Type: Clamp, Bundle Separation
Color: Gray, Purple
Length: 2.570" (65.28mm)
Mounting: Fastener
Width: 0.880" (22.35mm)
Type Attributes: Triple Openings
Opening Size: 0.375" (9.52mm), 0.250" (6.35mm), 0.250" (6.35mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021442-ALBFLB31000
Product Name Cable Supports and Fasteners - ALBFLB31000
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details