Amphenol Corporation Cable Supports and Fasteners - ALBFLB20600 ALBFLB20600

Description
Manufacturer: Amphenol PCD Win Source Part Number: 769469-ALBFLB20600 Series: Fairlead Type: Clamp, Bundle Separation Color: Gray, Purple Length: 1.500" (38.10mm) Mounting: Fastener Width: 0.750" (19.05mm) Type Attributes: Dual Openings Opening Size: 0.250" (6.35mm), 0.250" (6.35mm) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 769469-ALBFLB20600 Series: Fairlead Type: Clamp, Bundle Separation Color: Gray, Purple Length: 1.500" (38.10mm) Mounting: Fastener Width: 0.750" (19.05mm) Type Attributes: Dual Openings Opening Size: 0.250" (6.35mm), 0.250" (6.35mm) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - ALBFLB20600
769469-ALBFLB20600
Cable Supports and Fasteners - ALBFLB20600 769469-ALBFLB20600
Manufacturer: Amphenol PCD Win Source Part Number: 769469-ALBFLB20600 Series: Fairlead Type: Clamp, Bundle Separation Color: Gray, Purple Length: 1.500" (38.10mm) Mounting: Fastener Width: 0.750" (19.05mm) Type Attributes: Dual Openings Opening Size: 0.250" (6.35mm), 0.250" (6.35mm) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 769469-ALBFLB20600
Series: Fairlead
Type: Clamp, Bundle Separation
Color: Gray, Purple
Length: 1.500" (38.10mm)
Mounting: Fastener
Width: 0.750" (19.05mm)
Type Attributes: Dual Openings
Opening Size: 0.250" (6.35mm), 0.250" (6.35mm)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 769469-ALBFLB20600
Product Name Cable Supports and Fasteners - ALBFLB20600
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details