RELAY GEN PURPOSE 4PDT 12A 24V
RELAY GEN PURPOSE 4PDT 12A 24V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1818-AL4C12SCLD02400G-ND | AL4C12SCLD02400G |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Socket or Plug-in Style; Socketable |
| Poles | Four Pole (4P) | |
| Throw | Double Throw | Double Throw |