Amphenol Industrial Circular Connector, Receptacle, Size 9, 6 Position, Cable; Product Range Amphenol Industrial AL06F9-35S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, CABLE; Product Range:Amphe-Lite Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, CABLE; Product Range:Amphe-Lite Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 9, 6 Position, Cable; Product Range Amphenol Industrial - 34C9262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Cable; Product Range Amphenol Industrial
34C9262
Circular Connector, Receptacle, Size 9, 6 Position, Cable; Product Range Amphenol Industrial 34C9262
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, CABLE; Product Range:Amphe-Lite Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, CABLE; Product Range:Amphe-Lite Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C9262
Product Name Circular Connector, Receptacle, Size 9, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details