ANYTEK Technology Corporation Ltd. Power Relays, Over 2 Amps AKE112DM00G

Description
RELAY GEN PURPOSE SPST 8A 12V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPST 8A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1818-AKE112DM00G-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1818-AKE112DM00G-ND
Power Relays, Over 2 Amps 1818-AKE112DM00G-ND
RELAY GEN PURPOSE SPST 8A 12V

RELAY GEN PURPOSE SPST 8A 12V

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AKE112DM00G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AKE112DM00G
Relays - Power Relays, Over 2 Amps AKE112DM00G
RELAY GEN PURPOSE SPST 8A 12V

RELAY GEN PURPOSE SPST 8A 12V

Supplier's Site
Powe Relay, Spst, 12Vdc, Tht; Contact Configuration Amphenol Industrial - 51AK2114 - Newark, An Avnet Company
Chicago, IL, United States
Powe Relay, Spst, 12Vdc, Tht; Contact Configuration Amphenol Industrial
51AK2114
Powe Relay, Spst, 12Vdc, Tht; Contact Configuration Amphenol Industrial 51AK2114
POWE RELAY, SPST, 12VDC, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:AKE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin

POWE RELAY, SPST, 12VDC, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:AKE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1818-AKE112DM00G-ND AKE112DM00G 51AK2114
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Powe Relay, Spst, 12Vdc, Tht; Contact Configuration Amphenol Industrial
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details