Amphenol Industrial No. Of Contacts Amphenol Industrial AJ-107BRS.

Description
No. of Contacts:7Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:7Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amphenol Industrial - 60AC7759 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amphenol Industrial
60AC7759
No. Of Contacts Amphenol Industrial 60AC7759
No. of Contacts:7Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:7Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC7759
Product Name No. Of Contacts Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products