Amphenol Industrial Electronic Connector AIT8-40-56PS

Description
Circular MIL Spec Connector ER 85C 85#16 PIN PLUG RTANG Product overview: AIT8-40-56PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT8-40-56PS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circular MIL Spec Connector ER 85C 85#16 PIN PLUG RTANG Product overview: AIT8-40-56PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT8-40-56PS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 378-AIT8-40-56PS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
378-AIT8-40-56PS
Electronic Connector 378-AIT8-40-56PS
Circular MIL Spec Connector ER 85C 85#16 PIN PLUG RTANG Product overview: AIT8-40-56PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT8-40-56PS can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector ER 85C 85#16 PIN PLUG RTANG Product overview: AIT8-40-56PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-AIT8-40-56PS can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 992023-AIT8-40-56PS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
992023-AIT8-40-56PS
Connectors, Interconnects - Circular Connectors 992023-AIT8-40-56PS
Win Source Part Number: 992023-AIT8-40-56PS Category: Connectors, Interconnects>Circul ar Connectors Series: AIT, MIL-5015 Derivative Number of Positions: 85 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Sealed Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 40-56 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line), Right Angle Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIT8-40-56PS Base Product Number: AIT8 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 992023-AIT8-40-56PS
Category: Connectors, Interconnects>Circular Connectors
Series: AIT, MIL-5015 Derivative
Number of Positions: 85
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Sealed
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 40-56
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIT8-40-56PS
Base Product Number: AIT8
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
 - Amphenol AIT8-40-56PS - PEI-Genesis
Philadelphia, PA, United States
ER 85C 85#16 PIN PLUG RTANG

ER 85C 85#16 PIN PLUG RTANG

Buy Now
Er 85C 85#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial - 22T0632 - Newark, An Avnet Company
Chicago, IL, United States
Er 85C 85#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial
22T0632
Er 85C 85#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial 22T0632
ER 85C 85#16 PIN PLUG RTANG ROHS COMPLIANT: NO

ER 85C 85#16 PIN PLUG RTANG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 378-AIT8-40-56PS 992023-AIT8-40-56PS Amphenol AIT8-40-56PS 22T0632
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Er 85C 85#16 Pin Plug Rtang Rohs Compliant Amphenol Industrial
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details