AMPHENOL INDUSTRIAL
AIT6USB4-22-7PS -- ER 1C 1#0 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Er 1C 1#0 Pin Plug Amphenol Industrial
AIT6USB4-22-7PS
Description
ER 1C 1#0 PIN PLUG
Description
ER 1C 1#0 PIN PLUG
Suppliers
Er 1C 1#0 Pin Plug Amphenol Industrial
39X7920
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39X7920 |
|
Product Name
|
Er 1C 1#0 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers